Dialight Corp. LED Indication - Discrete 5973321607F

Description
"LED GRN 525NM 1209 SMD 7"" REEL"
Request a Quote Datasheet
Description
"LED GRN 525NM 1209 SMD 7"" REEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973321607FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973321607FCT-ND
LED Indication - Discrete 350-5973321607FCT-ND
"LED GRN 525NM 1209 SMD 7"" REEL"

"LED GRN 525NM 1209 SMD 7"" REEL"

Buy Now Datasheet
LED Indication - Discrete - 350-5973321607FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973321607FDKR-ND
LED Indication - Discrete 350-5973321607FDKR-ND
"LED GRN 525NM 1209 SMD 7"" REEL"

"LED GRN 525NM 1209 SMD 7"" REEL"

Buy Now Datasheet
LED Indication - Discrete - 350-5973321607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973321607FTR-ND
LED Indication - Discrete 350-5973321607FTR-ND
"LED GRN 525NM 1209 SMD 7"" REEL"

"LED GRN 525NM 1209 SMD 7"" REEL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973321607FCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers