Dialight Corp. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5973316507F

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Configuration: 5 x 7 Lens Style: Round with Flat Top Current - Test: 40mA Package / Case: 2812 (7132 Metric) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Configuration: 5 x 7 Lens Style: Round with Flat Top Current - Test: 40mA Package / Case: 2812 (7132 Metric) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Configuration: 5 x 7 Lens Style: Round with Flat Top Current - Test: 40mA Package / Case: 2812 (7132 Metric) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height (Max): 0.041" (1.05mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Product Status: Obsolete
Configuration: 5 x 7
Lens Style: Round with Flat Top
Current - Test: 40mA
Package / Case: 2812 (7132 Metric)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 2812 (7132 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JFKLA1 - 1044448-ICE3BR4765JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 27 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details