Dialight Corp. LED Indication - Discrete 5973316507F

Description
Green 560nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4373-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4373-1-ND
LED Indication - Discrete 350-4373-1-ND
Green 560nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4373-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4373-2-ND
LED Indication - Discrete 350-4373-2-ND
Green 560nm LED Indication - Discrete 2V 0603 (1608 Metric)

Green 560nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973316507F
Standard LEDs - SMD 5973316507F
Standard LEDs - SMD SMD 0603 GREEN 560nm

Standard LEDs - SMD SMD 0603 GREEN 560nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4373-1-ND 5973316507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details