Dialight Corp. LED Indication - Discrete 5973312507F

Description
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2328-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2328-6-ND
LED Indication - Discrete 350-2328-6-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2328-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2328-2-ND
LED Indication - Discrete 350-2328-2-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2328-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2328-1-ND
LED Indication - Discrete 350-2328-1-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2328-6-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
PICOLED™-eco Series - SML-P11DT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details