Dialight Corp. LED Indication - Discrete 5973312502F

Description
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3644-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3644-ND
LED Indication - Discrete 350-3644-ND
Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Green 560nm LED Indication - Discrete 2.1V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3644-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED Indication - Discrete - SML-LXR85SUGC-TR - 934322-SML-LXR85SUGC-TR - Win Source Electronics
View Details
3 suppliers