Dialight Corp. LED Indication - Discrete 5973312407F

Description
Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973312407F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973312407F-ND
LED Indication - Discrete 5973312407F-ND
Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973312407F-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(A) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details