Dialight Corp. LED Indication - Discrete 5973312402F

Description
Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3611-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3611-ND
LED Indication - Discrete 350-3611-ND
Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Green 561nm LED Indication - Discrete 2.1V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3611-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X2.5MM R/G SMD LED - APB3025SURKCGKC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 570 to 630 nm (5700 to 6300 Å)
View Details
3 suppliers