Dialight Corp. LED GREEN CLEAR 2PLCC SMD 5973308202F

Description
LED GREEN CLEAR 2PLCC SMD
Description
LED GREEN CLEAR 2PLCC SMD

Suppliers

Company
Product
Description
Supplier Links
LED GREEN CLEAR 2PLCC SMD - 204-5973308202F - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 2PLCC SMD
204-5973308202F
LED GREEN CLEAR 2PLCC SMD 204-5973308202F
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5973308202F
Product Name LED GREEN CLEAR 2PLCC SMD
LED Package: 3.20mm Lx2.80mm W
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Luminous Intensity 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL2E-XZ002CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details