Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
Green 569nm LED Indication - Discrete 2.1V 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-4107-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Green |
| Peak Wavelength | 569 nm (5690 Å) |
| Viewing Angle | 130 degrees |