Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Green 573nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Manufacturer: Dialight
Win Source Part Number: 112641-5973301507F
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 573nm
Wavelength - Peak: 570nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 1208
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial
Quantity per package: 2,500
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2434-1-ND | 112641-5973301507F |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - 5973301507F |
| LED Package: | 1208 (3020 Metric) | |
| LED Type | Green | Green; Green |
| Peak Wavelength | 570 nm (5700 Å) | 573 nm (5730 Å) |
| Viewing Angle | 110 degrees | 110 degrees |