Dialight Corp. LED Indication - Discrete 5973301107

Description
Green 565nm LED Indication - Discrete 2V 4-SMD, No Lead
Request a Quote Datasheet
Description
Green 565nm LED Indication - Discrete 2V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1348-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1348-2-ND
LED Indication - Discrete 350-1348-2-ND
Green 565nm LED Indication - Discrete 2V 4-SMD, No Lead

Green 565nm LED Indication - Discrete 2V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1348-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED Indication - Discrete - 516-2164-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers