Dialight Corp. LED Indication - Discrete 5973222407F

Description
Yellow LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2949-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2949-2-ND
LED Indication - Discrete 350-2949-2-ND
Yellow LED Indication - Discrete 1.9V 0805 (2012 Metric)

Yellow LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2949-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 156 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details