Dialight Corp. LED Indication - Discrete 5973212407NF

Description
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3770-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3770-6-ND
LED Indication - Discrete 350-3770-6-ND
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3770-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3770-1-ND
LED Indication - Discrete 350-3770-1-ND
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-3770-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3770-2-ND
LED Indication - Discrete 350-3770-2-ND
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973212407NF
Standard LEDs - SMD 5973212407NF
Standard LEDs - SMD SMD 0805 ORG 7" REEL

Standard LEDs - SMD SMD 0805 ORG 7" REEL

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3770-6-ND 5973212407NF
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details