Dialight Corp. LED Indication - Discrete 5973212407F

Description
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973212407F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973212407F-ND
LED Indication - Discrete 5973212407F-ND
Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973212407F-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
Viewing Angle 156 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details