Dialight Corp. LED Indication - Discrete 5973211207F

Description
Orange LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4106-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4106-2-ND
LED Indication - Discrete 350-4106-2-ND
Orange LED Indication - Discrete 2V 2-SMD, J-Lead

Orange LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4106-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers