Dialight Corp. LED Indication - Discrete 5973211202F

Description
Orange LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973211202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973211202F-ND
LED Indication - Discrete 5973211202F-ND
Orange LED Indication - Discrete 2V 2-PLCC

Orange LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973211202F-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details