Dialight Corp. LED Indication - Discrete 5973209207F

Description
Orange 606nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973209207F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973209207F-ND
LED Indication - Discrete 5973209207F-ND
Orange 606nm LED Indication - Discrete 2.15V 4-PLCC

Orange 606nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973209207F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3E2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4500 K
View Details
4 suppliers