Dialight Corp. LED Indication - Discrete 5973209202F

Description
Orange 606nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973209202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973209202F-ND
LED Indication - Discrete 5973209202F-ND
Orange 606nm LED Indication - Discrete 2.15V 4-PLCC

Orange 606nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973209202F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers