Dialight Corp. LED Indication - Discrete 5973208207F

Description
LED ORANGE CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED ORANGE CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973208207FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973208207FDKR-ND
LED Indication - Discrete 350-5973208207FDKR-ND
LED ORANGE CLEAR 2PLCC SMD

LED ORANGE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973208207FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973208207FCT-ND
LED Indication - Discrete 350-5973208207FCT-ND
LED ORANGE CLEAR 2PLCC SMD

LED ORANGE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973208207FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973208207FTR-ND
LED Indication - Discrete 350-5973208207FTR-ND
Orange 606nm LED Indication - Discrete 1.8V 2-PLCC

Orange 606nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973208207FDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 67-1695-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
4 suppliers
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details