Dialight Corp. LED Indication - Discrete 5973207507F

Description
Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3853-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3853-2-ND
LED Indication - Discrete 350-3853-2-ND
Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3853-2-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1006 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details