Dialight Corp. LED Indication - Discrete 5973202507F

Description
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2327-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2327-6-ND
LED Indication - Discrete 350-2327-6-ND
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2327-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2327-2-ND
LED Indication - Discrete 350-2327-2-ND
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2327-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2327-1-ND
LED Indication - Discrete 350-2327-1-ND
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2327-6-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241733-SML-LXL1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 20 degrees
View Details
2 suppliers