Dialight Corp. LED Indication - Discrete 5973202502F

Description
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973202502F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973202502F-ND
LED Indication - Discrete 5973202502F-ND
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973202502F-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details