Dialight Corp. LED Indication - Discrete 5973201407F

Description
Orange LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973201407F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973201407F-ND
LED Indication - Discrete 5973201407F-ND
Orange LED Indication - Discrete 2.2V 2-SMD, No Lead

Orange LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973201407F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3500 K
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details