Dialight Corp. LED Indication - Discrete 5973121207F

Description
Red 645nm LED Indication - Discrete 1.75V 2-PLCC
Request a Quote Datasheet
Description
Red 645nm LED Indication - Discrete 1.75V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1575-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1575-2-ND
LED Indication - Discrete 350-1575-2-ND
Red 645nm LED Indication - Discrete 1.75V 2-PLCC

Red 645nm LED Indication - Discrete 1.75V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1575-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details