Dialight Corp. LED Indication - Discrete 5973121207

Description
Red 645nm LED Indication - Discrete 1.75V 2-PLCC
Request a Quote Datasheet
Description
Red 645nm LED Indication - Discrete 1.75V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1354-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1354-2-ND
LED Indication - Discrete 350-1354-2-ND
Red 645nm LED Indication - Discrete 1.75V 2-PLCC

Red 645nm LED Indication - Discrete 1.75V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1354-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1Q02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details