Dialight Corp. LED Indication - Discrete 5973111107F

Description
Red LED Indication - Discrete 1.7V 4-SMD, No Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4105-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4105-2-ND
LED Indication - Discrete 350-4105-2-ND
Red LED Indication - Discrete 1.7V 4-SMD, No Lead

Red LED Indication - Discrete 1.7V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4105-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFB30-NX1Y1B2B302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details