Dialight Corp. LED Indication - Discrete 5973045507F

Description
Orange-Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange-Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4376-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4376-2-ND
LED Indication - Discrete 350-4376-2-ND
Orange-Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange-Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4376-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4376-1-ND
LED Indication - Discrete 350-4376-1-ND
Orange-Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Orange-Red 615nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973045507F
Standard LEDs - SMD 5973045507F
Standard LEDs - SMD SMD 0603 RED ORANGE 615nm

Standard LEDs - SMD SMD 0603 RED ORANGE 615nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4376-2-ND 5973045507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red; Orange; Multi-Colored
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-341ST3F - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 16 degrees
View Details
3 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details