Dialight Corp. LED Indication - Discrete 5973041607F

Description
"LED R/ORG 615NM 1209 SMD 7"" REEL"
Request a Quote Datasheet
Description
"LED R/ORG 615NM 1209 SMD 7"" REEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973041607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973041607FTR-ND
LED Indication - Discrete 350-5973041607FTR-ND
"LED R/ORG 615NM 1209 SMD 7"" REEL"

"LED R/ORG 615NM 1209 SMD 7"" REEL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973041607FTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers