Dialight Corp. LED Indication - Discrete 5973035507F

Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4375-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4375-6-ND
LED Indication - Discrete 350-4375-6-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4375-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4375-2-ND
LED Indication - Discrete 350-4375-2-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4375-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4375-1-ND
LED Indication - Discrete 350-4375-1-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973035507F
Standard LEDs - SMD 5973035507F
Standard LEDs - SMD SMD 0603 RED ORANGE 620nm

Standard LEDs - SMD SMD 0603 RED ORANGE 620nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4375-6-ND 5973035507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-SLR-56YC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers