Dialight Corp. LED Indication - Discrete 5973029207F

Description
Red 625nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973029207F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973029207F-ND
LED Indication - Discrete 5973029207F-ND
Red 625nm LED Indication - Discrete 2.15V 4-PLCC

Red 625nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973029207F-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers