Dialight Corp. LED Indication - Discrete 5973021507F

Description
Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2948-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2948-6-ND
LED Indication - Discrete 350-2948-6-ND
Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2948-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2948-2-ND
LED Indication - Discrete 350-2948-2-ND
Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2948-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2948-1-ND
LED Indication - Discrete 350-2948-1-ND
Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 653nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2948-6-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details