Dialight Corp. LED Indication - Discrete 5973007607F

Description
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973007607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973007607FTR-ND
LED Indication - Discrete 350-5973007607FTR-ND
Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 621nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973007607FTR-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM37-24002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details