Dialight Corp. LED Indication - Discrete 5973007502F

Description
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3841-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3841-ND
LED Indication - Discrete 350-3841-ND
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3841-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1006 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3X2.4MM RED SMD LED - AP23SRC/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details