Dialight Corp. LED Indication - Discrete 5973006607F

Description
LED RED CLEAR 0805 SMD
Request a Quote Datasheet
Description
LED RED CLEAR 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973006607FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973006607FCT-ND
LED Indication - Discrete 350-5973006607FCT-ND
LED RED CLEAR 0805 SMD

LED RED CLEAR 0805 SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973006607FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973006607FTR-ND
LED Indication - Discrete 350-5973006607FTR-ND
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973006607FCT-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASMT-AY31-NUW01CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type White
Color Temperature 3100 K
View Details
4 suppliers