Dialight Corp. LED Indication - Discrete 5973006507F

Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4367-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4367-1-ND
LED Indication - Discrete 350-4367-1-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4367-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4367-6-ND
LED Indication - Discrete 350-4367-6-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4367-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4367-2-ND
LED Indication - Discrete 350-4367-2-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
5973006507F
Standard LEDs - SMD 5973006507F
Standard LEDs - SMD SMD 0603 RED 630nm

Standard LEDs - SMD SMD 0603 RED 630nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4367-1-ND 5973006507F
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers