Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Configuration: 96 Segment
Lens Style: Round with Flat Top
Lens Size: 3mm
Current - Test: 40mA
Mounting Type: Fixed
Package / Case: 1210 (3225 Metric) , Concave
Supplier Device Package: 3-MM
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Standard LEDs - SMD SMD 0603 RED 630nm
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-4374-2-ND | 5973005507F | |
| Product Name | Connectors,Interconnects | LED Indication - Discrete | Standard LEDs - SMD |
| Lens Type | Flat Lens | Flat Lens | |
| LED Package: | 0603 (1608 Metric) | ||
| LED Type | Red |