Dialight Corp. LED Indication - Discrete 5973002502F

Description
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5973002502F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5973002502F-ND
LED Indication - Discrete 5973002502F-ND
Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 630nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5973002502F-ND
Product Name LED Indication - Discrete
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.0MM BLUE SMD LED - AA3021VBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers