Dialight Corp. LED Indication - Discrete 5973002307F

Description
LED RED 2PLCC SMD
Request a Quote Datasheet
Description
LED RED 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5973002307FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973002307FDKR-ND
LED Indication - Discrete 350-5973002307FDKR-ND
LED RED 2PLCC SMD

LED RED 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973002307FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973002307FCT-ND
LED Indication - Discrete 350-5973002307FCT-ND
LED RED 2PLCC SMD

LED RED 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5973002307FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5973002307FTR-ND
LED Indication - Discrete 350-5973002307FTR-ND
Red 630nm LED Indication - Discrete 2.2V 2-PLCC

Red 630nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5973002307FDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 40 degrees
View Details