Dialight Corp. LED Indication - Discrete 5973001207F

Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1577-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1577-2-ND
LED Indication - Discrete 350-1577-2-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5973001207F
121005-5973001207F
LED Indication - Discrete - 5973001207F 121005-5973001207F
Manufacturer: Dialight Win Source Part Number: 121005-5973001207F Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.39mm Current - Test: 10mA Wavelength - Peak: 630nm Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial Quantity per package: 2k pcs

Manufacturer: Dialight
Win Source Part Number: 121005-5973001207F
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.39mm
Current - Test: 10mA
Wavelength - Peak: 630nm
Height (Max): 1.90mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-1577-2-ND 121005-5973001207F
Product Name LED Indication - Discrete LED Indication - Discrete - 5973001207F
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details