Dialight Corp. LED Indication - Discrete 5973001207

Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1356-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1356-2-ND
LED Indication - Discrete 350-1356-2-ND
Red LED Indication - Discrete 2V 2-SMD, J-Lead

Red LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1356-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLI-325DC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers