Dialight Corp. LED Indication - Discrete 5973001107F

Description
Red LED Indication - Discrete 2V 4-SMD, No Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1568-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1568-2-ND
LED Indication - Discrete 350-1568-2-ND
Red LED Indication - Discrete 2V 4-SMD, No Lead

Red LED Indication - Discrete 2V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1568-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-2224-2-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
View Details