Dialight Corp. LED Indication - Discrete 5973001107

Description
Red LED Indication - Discrete 2V 4-SMD, No Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1347-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1347-2-ND
LED Indication - Discrete 350-1347-2-ND
Red LED Indication - Discrete 2V 4-SMD, No Lead

Red LED Indication - Discrete 2V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1347-2-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details