Dialight Corp. LED Indication - Discrete 5972903507F

Description
White LED Indication - Discrete 3.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2325-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2325-6-ND
LED Indication - Discrete 350-2325-6-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2325-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2325-2-ND
LED Indication - Discrete 350-2325-2-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2325-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2325-1-ND
LED Indication - Discrete 350-2325-1-ND
White LED Indication - Discrete 3.1V 2-SMD, No Lead

White LED Indication - Discrete 3.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5972903507F
907603-5972903507F
LED Indication - Discrete - 5972903507F 907603-5972903507F
Manufacturer: Dialight Win Source Part Number: 907603-5972903507F Series: 597 Features: White - LED Indication - Discrete 3.1V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: 5972903 Categories: Optoelectronics Case / Package: 0605 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2325-1, 350-2325-6, 597-2903-507F, 350-2325-2

Manufacturer: Dialight
Win Source Part Number: 907603-5972903507F
Series: 597
Features: White - LED Indication - Discrete 3.1V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: 5972903
Categories: Optoelectronics
Case / Package: 0605
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2325-1, 350-2325-6, 597-2903-507F, 350-2325-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2325-6-ND 907603-5972903507F
Product Name LED Indication - Discrete LED Indication - Discrete - 5972903507F
LED Package: 2-SMD, No Lead
LED Type White
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343MG - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details