Dialight Corp. LED Indication - Discrete 5972603507F

Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2324-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2324-6-ND
LED Indication - Discrete 350-2324-6-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2324-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2324-1-ND
LED Indication - Discrete 350-2324-1-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2324-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2324-2-ND
LED Indication - Discrete 350-2324-2-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2324-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers