Dialight Corp. LED Indication - Discrete 5972601820F

Description
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3631-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3631-ND
LED Indication - Discrete 350-3631-ND
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang

Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3631-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED White Lighting - 516-2948-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details