Dialight Corp. LED Indication - Discrete 5972601817F

Description
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3829-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3829-2-ND
LED Indication - Discrete 350-3829-2-ND
Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang

Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5972601817F
856675-5972601817F
LED Indication - Discrete - 5972601817F 856675-5972601817F
Manufacturer: Dialight Win Source Part Number: 856675-5972601817F Series: 597 Features: Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang Package: Reel - TR Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Family Name: 5972-6018 Categories: Optoelectronics Case / Package: 1616 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-3829-2, 597-2601-817F, 350-3829-6, 597-2601-817F-ND, 350-3829-1

Manufacturer: Dialight
Win Source Part Number: 856675-5972601817F
Series: 597
Features: Blue 470nm LED Indication - Discrete 3.6V 2-SMD, Boomerang
Package: Reel - TR
Package: 2-SMD, Boomerang
Mounting: Surface Mount, Right Angle
Family Name: 5972-6018
Categories: Optoelectronics
Case / Package: 1616
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-3829-2, 597-2601-817F, 350-3829-6, 597-2601-817F-ND, 350-3829-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3829-2-ND 856675-5972601817F
Product Name LED Indication - Discrete LED Indication - Discrete - 5972601817F
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details