Dialight Corp. LED Indication - Discrete 5972601602F

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5972601602F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5972601602F-ND
LED Indication - Discrete 5972601602F-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5972601602F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-D12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details