Dialight Corp. LED Indication - Discrete 5972503502F

Description
Yellow-Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3630-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3630-ND
LED Indication - Discrete 350-3630-ND
Yellow-Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow-Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3630-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
3W Mini High Power LED - ASMT-JH30-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details