Dialight Corp. LED Indication - Discrete 5972501607F

Description
Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2336-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2336-2-ND
LED Indication - Discrete 350-2336-2-ND
Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2336-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2336-1-ND
LED Indication - Discrete 350-2336-1-ND
Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2336-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2336-6-ND
LED Indication - Discrete 350-2336-6-ND
Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead

Green 572nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2336-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details