Dialight Corp. LED Indication - Discrete 5972401407F

Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2944-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2944-2-ND
LED Indication - Discrete 350-2944-2-ND
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2944-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2944-1-ND
LED Indication - Discrete 350-2944-1-ND
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2944-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2944-6-ND
LED Indication - Discrete 350-2944-6-ND
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2944-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details